DELL logo

DELL Vostro 7570 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140005
Info modified on:
14 Mar 2024, 19:27:20
Guarantee:
1 Year CAR
Long product name DELL Vostro 7570 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-7300HQ (6M Cache, 2.5GHz), 8GB DDR4 2400MHz, 128GB SSD + 1000GB HDD, 15.6" LED FHD (1920x1080), Intel HD Graphics 630 + Nvidia GeForce GTX 1060 (6GB), Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.2, Windows 10 Pro 64-bit

DELL Vostro 7570 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Serious performance. Sophisticated design.

Impressive power: Tackle the most demanding challenges head-on with high-performance 7th Gen Intel® Quad Core™ processors.

Crisp clarity: A built-in HD webcam and Waves MaxxAudio® Pro allow you to collaborate remotely with exceptional video and audio clarity.

Built for comfort: The optional backlit keyboard, 10-key numeric keypad and precision touchpad make working more comfortable.

Keep cool: Large cooling vents and dual cooling fans help you power through intensive computing tasks, keeping components running smoothly and making the laptop more comfortable to use.

Built to adapt

Grows with your business: Up to PCIe SSD options and up to 32GB1 DDR4 memory enables faster responsiveness while making it easier to multitask.

Robust connectivity: With an array of ports including Thunderbolt™ 3, USB 3.1 Gen 1 Type-A (x2), USB 3.1 Gen 1 Type-A with PowerShare (x1), HDMI and VGA, you’re always ready to connect.

Reliable security to back your business

Safeguard your small business: The optional hardware TPM 2.02 provides commercial-grade protection and storage for encryption keys to verify your device.

Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.

Security made easy: The optional fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.

Accident protection: A free-fall sensor locks the hard drive and prevents data from being lost or damaged if your laptop is shaken or dropped.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time3.

Short summary description DELL Vostro 7570 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL Vostro 7570, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description DELL Vostro 7570 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL Vostro 7570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Vostro 7570 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver WFD05:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.