location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
984T7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184032183
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL 984T7 user manual (16.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1050 Ti 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium Polymer (LiPo) 56 Wh 130 W
  • - Windows 10 Pro 64-bit
Guarantee: 1 Year CAR
Long product name DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Intel Core i7-7700HQ (6M Cache, 2.8GHz), 8GB DDR4 2400MHz, 128GB SSD + 1000GB HDD, 15.6" LED FHD (1920x1080), Intel HD Graphics 630 + Nvidia GeForce GTX 1050 Ti (4GB), Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.2, Windows 10 Pro 64-bit
More>>>
DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Serious performance. Sophisticated design.

Impressive power: Tackle the most demanding challenges head-on with high-performance 7th Gen Intel® Quad Core™ processors.

Crisp clarity: A built-in HD webcam and Waves MaxxAudio® Pro allow you to collaborate remotely with exceptional video and audio clarity.

Built for comfort: The optional backlit keyboard, 10-key numeric keypad and precision touchpad make working more comfortable.

Keep cool: Large cooling vents and dual cooling fans help you power through intensive computing tasks, keeping components running smoothly and making the laptop more comfortable to use.

Built to adapt

Grows with your business: Up to PCIe SSD options and up to 32GB1 DDR4 memory enables faster responsiveness while making it easier to multitask.

Robust connectivity: With an array of ports including Thunderbolt™ 3, USB 3.1 Gen 1 Type-A (x2), USB 3.1 Gen 1 Type-A with PowerShare (x1), HDMI and VGA, you’re always ready to connect.

Reliable security to back your business

Safeguard your small business: The optional hardware TPM 2.02 provides commercial-grade protection and storage for encryption keys to verify your device.

Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.

Security made easy: The optional fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.

Accident protection: A free-fall sensor locks the hard drive and prevents data from being lost or damaged if your laptop is shaken or dropped.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time3.

Short summary description DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 7570, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

DELL Vostro 7570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Silver

Serious performance. Sophisticated design.
Serious performance. Sophisticated design.

Impressive power: Tackle the most demanding challenges head-on with high-performance 7th Gen Intel® Quad Core™ processors.

Performance graphics options: Up to NVIDIA® GeForce® GTX 1060 graphics with Max-Q Design Technology and an FHD display for a laptop that can handle graphics-intensive tasks while working and provide sharp, detailed images for all your entertainment needs.

Crisp clarity: A built-in HD webcam and Waves MaxxAudio® Pro allow you to collaborate remotely with exceptional video and audio clarity.

Built for comfort: The optional backlit keyboard, 10-key numeric keypad and precision touchpad make working more comfortable.

Keep cool: Large cooling vents and dual cooling fans help you power through intensive computing tasks, keeping components running smoothly and making the laptop more comfortable to use.

Built to adapt
Built to adapt

Grows with your business: Up to PCIe SSD options and up to 32GB1 DDR4 memory enables faster responsiveness while making it easier to multitask.

Robust connectivity: With an array of ports including Thunderbolt™ 3, USB 3.1 Gen 1 Type-A (x2), USB 3.1 Gen 1 Type-A with PowerShare (x1), HDMI and VGA, you’re always ready to connect.

Reliable security to back your business
Reliable security to back your business

Safeguard your small business: The optional hardware TPM 2.02 provides commercial-grade protection and storage for encryption keys to verify your device.

Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.

Security made easy: The optional fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.

Accident protection: A free-fall sensor locks the hard drive and prevents data from being lost or damaged if your laptop is shaken or dropped.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time3.

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Keyboard language
Belgian
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
56 Wh
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Weight & dimensions
Width
15.3" (389 mm)
Depth
10.6" (270 mm)
Height (front)
0.945" (2.4 cm)
Height (rear)
0.984" (2.5 cm)
Weight *
5.86 lbs (2.66 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-01 02:46:41
Uk has collected 39 expert reviews for DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techarp.com
Updated:
2019-11-26 05:07:39
The Dell Inspiron 15 7000 is the workhorse that has handled the computing needs of many companies, and homes users. Dell recently upgraded it with the latest 8th Generation Intel Core processors, so let's check out the latest, refreshed Dell Inspiron 7570...
Bottom line The Dell Inspiron 15 7000 (Price Check) may be a workhorse model, but it follows the trend of making thinner and lighter laptops. It is now just 20 mm thick, and weighs just 2 kg. A far cry from the older 15.6″ Inspiron models of the past.In fact, the ove...
0%
notebookcheck.net
Updated:
2019-11-26 05:07:39
Top outside, top inside, but. The new Dell aims to succeed with powerful and high-quality components. Will the all-rounder also convince us in the test and earn a purchase recommendation...
Good sturdy aluminum case, good contrast and black value, hardware easily accessible via bottom cover, backlit keyboard, CPU of the 8th Intel generation, very good SSD, always stays cool...
Bad bad card reader, no Thunderbolt 3, no number pad, loud clicking noises, latencies and drop outs, bad graphics performance and throttling, fan under load and high-frequency fan noise, bad battery life...
84%
laptopmedia.com
Updated:
2019-11-26 05:07:39
If you are into premium looking multimedia notebooks with a little extra power under the hood, Dell's got you covered with their latest release in the Inspiron family – the Inspiron 15 7570. Although a bit pricier than some of the alternatives on the mark...
Good Robust all-aluminum chassis with clean and simplistic look, Good keyboard, decent touchpad, Fairly portable for 15-incher, Has great web browsing runtime, A good amount of connectivity options including USB-C 3.1 Gen 2 with DisplayPort output...
Bad Subpar videoplayback battery performance, The GPU could have been better for the price, The screen is rather dull (low brightness, narrow sRGB coverage), The panel uses aggressive PWM for regulating screen brightness (our Health-Guard profile fixes that)...
Bottom line The Dell Inspiron 15 7570 stands as an upper-mid-range all-rounder or multimedia-centric laptop but unfortunately fails to deliver in some key areas in which you'd expect that a notebook at this price range would not have troubles with. From design standp...
0%
Disclaimer DELL Vostro 7570 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

Actual configuration might differ from illustration