Tripp Lite logo

Tripp Lite DMA1327SD mounting kit Black Steel

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123192
Info modified on:
25 Mar 2024, 12:01:45
Bullet Points Tripp Lite DMA1327SD mounting kit Black Steel:
  • - Mounts to current single-display mount to leave valuable desk or table space clear
  • - Each mount supports up to 22 lbs (9.9 kgs) and flat-screen displays from 13 to 27 in.
  • - Scratch-resistant powder-coated finish blends into your workspace décor
  • - Monitors tilt from -15° to +15° and rotate 360° to customize the ideal viewing angle
  • - Total weight must not exceed the max weight of the single monitor display mount
Guarantee:
5-year limited
Long product name Tripp Lite DMA1327SD mounting kit Black Steel:

Universal Dual-Monitor Mount Adapter

Tripp Lite DMA1327SD mounting kit Black Steel:

Mount 2 Flat-Screen Monitors on One Display Mount
This dual-monitor mount securely attaches to your current display mount, allowing you to use two monitors simultaneously without taking up any additional desk or table space in your workstation. Ideal for home, school or office use, the VESA-compliant adapter fits most flat-panel monitors, televisions and other displays from 13 to 27 inches.

Easy to Adjust to Your Liking With a Single Touch
Just one touch is all it takes to adjust the monitors' viewing angles and heights to fit your comfort level. The monitors tilt from -15° to +15° to give you flexibility in minimizing glare and providing comfortable viewing from multiple angles. They also rotate 360 degrees for viewing in portrait or landscape orientation.

Each VESA Mount Supports Up to 22 pounds (9.9 kg)
This dual-monitor kit mounts to your current display mount's 75 x 75 mm, 75 x 100, 100 x 75 mm or 100 x 100 mm VESA plate. Made from durable steel, the adapter features a scratch-resistant black powder-coated finish that blends with your décor and stands up to frequent handling. Mounting hardware is included. Keep in mind that the total mount weight must not exceed the maximum weight of the single display mount.

5-Year Warranty and Environmentally Responsible Design
The DMA1327SD comes with a 5-year warranty. It's manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite DMA1327SD mounting kit Black Steel:

Tripp Lite DMA1327SD, 22 lbs (10 kg), 13 - 27", Steel, Black

Long summary description Tripp Lite DMA1327SD mounting kit Black Steel:

Tripp Lite DMA1327SD. Maximum weight capacity: 22 lbs (10 kg), Screen size compatibility: 13 - 27", Material: Steel, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.