Lenovo logo

Lenovo ThinkPad Battery 55+ (6 Cell)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166414
Info modified on:
31 Jan 2024, 12:04:17
Guarantee:
1 year
Long product name Lenovo ThinkPad Battery 55+ (6 Cell):

ThinkPad Battery 55+ (6 Cell), 57Wh

Lenovo ThinkPad Battery 55+ (6 Cell):

Stay unplugged longer with ThinkPad Battery 55+ and ThinkPad Battery 55++. These rechargeable batteries use Lithium-Ion (Li-Ion) technology and can be used as replacement for aging system batteries or as a convenient spare battery.

Features & Benefits:
- Lithium-Ion (Li-Ion) technology
- Six-cell, rechargeable system battery, 57Wh
- Standard system battery specifications
- Over-discharge protection

Short summary description Lenovo ThinkPad Battery 55+ (6 Cell):

Lenovo ThinkPad Battery 55+ (6 Cell), Battery, Lenovo

Long summary description Lenovo ThinkPad Battery 55+ (6 Cell):

Lenovo ThinkPad Battery 55+ (6 Cell). Type: Battery, Brand compatibility: Lenovo

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.