location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELVIN Drive D100 2TB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELVIN Drive D100 2TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L118 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:33:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELVIN Drive D100 2TB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" Variable Serial ATA
  • - Read speed: 32.6 MB/s
  • - Write speed: 28.2 MB/s
  • - Black
Long product name Fujitsu CELVIN Drive D100 2TB external hard drive Black :
The short editorial description of Fujitsu CELVIN Drive D100 2TB external hard drive Black

CELVIN Drive D100, 2000GB, > 5400 rpm to < 7200 rpm, USB 2.0
More>>>
Fujitsu CELVIN Drive D100 2TB external hard drive Black:
The official marketing text of Fujitsu CELVIN Drive D100 2TB external hard drive Black as supplied by the manufacturer

The CELVIN® Drive D100 is a highly reliable external storage device with a standard USB-interface for plug&play experience by simply connecting the device to a notebook for PC.

Deisgn
- Extremely stable and elegant housing
- Perfect heat dissipation enables very secure storing of all of your data

Energy saving with power management
- Automatic Power Down: automatic shutdown after 10 minutes of inactivity
- or when host runs in sleep mode
- GREEN SLEEP: 0.8 W power consumption in standby-mode

Usability
- Simply plug in to any computer ́s USB port
- Ideal for professional and home usage

Short summary description Fujitsu CELVIN Drive D100 2TB external hard drive Black:
This short summary of the Fujitsu CELVIN Drive D100 2TB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELVIN Drive D100 2TB, 2 TB, 3.5", Variable, Black

Long summary description Fujitsu CELVIN Drive D100 2TB external hard drive Black:
This is an auto-generated long summary of Fujitsu CELVIN Drive D100 2TB external hard drive Black based on the first three specs of the first five spec groups.

Fujitsu CELVIN Drive D100 2TB. HDD capacity: 2 TB, HDD size: 3.5", HDD speed: Variable, Read speed: 32.6 MB/s, Write speed: 28.2 MB/s. Product color: Black

Hard drive
HDD size *
3.5"
HDD capacity *
2 TB
HDD speed *
Variable
Interface
Serial ATA
Type
HDD
Read speed
32.6 MB/s
Write speed
28.2 MB/s
File format system
NTFS
Features
Product color *
Black
Plug and Play
Yes
LED indicators
Yes
Power
Bus powered *
No
External power adapter
Yes
Power
AC adapter input voltage
100-240 V
AC adapter frequency
50 - 60 Hz
Power consumption (typical)
9 W
Power consumption (standby)
0.8 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
4.61" (117 mm)
Depth
8.27" (210 mm)
Height
1.46" (37 mm)
Weight *
2.2 lbs (1 kg)
Packaging data
Cables included
USB
Other features
USB 2.0 ports quantity
1