location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6760 2.4" 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M6X6 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6760 2.4" 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 240 x 320 pixels
  • - 8 GB
  • - Bluetooth
  • - Single camera
  • - Lithium Polymer (LiPo) 1500 mAh
Long product name Nokia 6760 2.4" 1500 mAh Black :
The short editorial description of Nokia 6760 2.4" 1500 mAh Black

6760 slide, 240 x 320, GPRS, EDGE, MicroSD, 3.2MP, 1500 mAh Li-Polymer
More>>>
Short summary description Nokia 6760 2.4" 1500 mAh Black:
This short summary of the Nokia 6760 2.4" 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6760, 2.4", 240 x 320 pixels, Black

Long summary description Nokia 6760 2.4" 1500 mAh Black:
This is an auto-generated long summary of Nokia 6760 2.4" 1500 mAh Black based on the first three specs of the first five spec groups.

Nokia 6760. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.38 oz (124.3 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 04:06:51
Uk has collected 27 expert reviews for Nokia 6760 6.1 cm (2.4") 1500 mAh Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-17 04:06:48
Product Code: NOK6760BLK_UK Sporting an unconventional design that houses one of the largest full qwerty keyboards we've seen on a smartphone, the Nokia 6760 Slide is definitely different. Although its compact size and comfortable keyboard are impre...
Bottom line The Nokia 6760 Slide is an interesting smartphone that suffers from poor build quality. It's comfortable to hold, but ultimately it lacks any redeeming features outside the excellent qwerty keyboard. Ross Catanzariti...
60%
pz10.com
Updated:
2011-09-17 04:06:48
One of a kind would be a massive overstatement but there's something about the Nokia 6760 slide that's clearly against the usual run of things. Full QWERTY keyboards are an increasingly common sight on Symbian smartphones so this can't be it. However...
Bottom line A friendly and compact messenger like the Nokia 6760 slide undoubtedly has its own place in the Nokia portfolio. It is far from perfect though and the brand definitely has better options for those who need superior hardware and additional functionality...
0%
Zdnet.com.au
Updated:
2011-11-08 09:23:14
Design Twitter junkies and Facebook fiends, this one is for you. A budget-priced slider with a full-QWERTY keyboard is just what the doctor ordered to cure that aching texting thumb, plus Nokia has bundled some handy apps to boot. The QWERTY keyboard i...
Good Good suite of messaging tools, Access to Ovi Store, Decent 3.2megapixel camera, Wellspaced QWERTY keyboard...
Bad Cramped navigation panel, Lacklustre screen, 2.5mm headphone socket, Muffled earpiece speaker...
Bottom line Awkward design choices spoil an otherwise excellent phone for people who rate messaging features over calling or web browsing. Editors’ rating: 6/10...
60%
goodgearguide.com.au
Updated:
2011-11-08 09:23:15
Sporting an unconventional design that houses one of the largest full QWERTY keyboards we've seen on a smartphone, Nokia's 6760 slide is definitely different. Though its compact size and comfortable keyboard are impressive, the 6760 slide has too many faults for us to recommend it.The Nokia 6760 slide is one of the most compact slider phones we've reviewed, yet it houses one of the largest QWERTY keyboards we've seen. Its matte black plastic body with yellow highlights and rubber edging look...
Good Excellent QWERTY keyboard, comfortable to hold in both orientations, zippy UI, 3G-capable, GPS...
Bad Questionable build quality, can’t dial with the slider closed, poor screen, 2.5mm headphone jack, no Wi-Fi, can’t charge via USB...
Bottom line The Nokia 6760 slide is an interesting smartphone that suffers from poor build quality. It’s comfortable to hold, but ultimately it lacks any redeeming features outside the excellent QWERTY keyboard...
55%
cgena.com
Updated:
2016-11-27 01:53:42
We have here a Nokia phone that belongs to neither the Eseries nor the Nseries, and is not even an XpressMusic. So is the one of those generic Nokia messengers? Well yes to the ‘generic’ designation. But to know whether it just one of those options bu...
Good Compact design, 3G, GPS with A-GPS support and maps...
Bad No Wi-Fi, basic camera, loose back cover...
Bottom line Although the Nokia 6760 Slide is not really a strong mobile phone model, it nonetheless enjoys a unique place in Nokia’s portfolio because of its compact design and excellent messaging capabilites. The phone also has a Symbian OS, although we think th...
50%
cgena.com
Updated:
2011-09-17 04:06:45
We have here a Nokia phone that belongs to neither the Eseries nor the Nseries, and is not even an XpressMusic. So is the one of those generic Nokia messengers? Well yes to the ‘generic’ designation. But to know whether it just one of those options bu...
Good Compact design, 3G, GPS with A-GPS support and maps...
Bad No Wi-Fi, basic camera, loose back cover...
Bottom line Although the Nokia 6760 Slide is not really a strong mobile phone model, it nonetheless enjoys a unique place in Nokia’s portfolio because of its compact design and excellent messaging capabilites. The phone also has a Symbian OS, although we think th...
50%
techworld.com
Updated:
2011-09-17 04:06:47
Sporting an unconventional design that houses one of the largest full qwerty keyboards we've seen on a smartphone, the Nokia 6760 Slide is definitely different.Although its compact size and comfortable keyboard are impressive, the Nokia 6760 Slide has...
Bottom line The Nokia 6760 Slide is an interesting smartphone that suffers from poor build quality. It's comfortable to hold, but ultimately it lacks any redeeming features outside the excellent qwerty keyboard...
0%
gsmarena.com
Updated:
2011-09-17 04:06:48
A friendly and compact messenger like the Nokia 6760 slide undoubtedly has its own place in the Nokia portfolio. It is far from perfect though and the brand definitely has better options for those who need superior hardware and additional functionalit...
0%
phonearena.com
Updated:
2011-09-17 04:06:50
Despite their pretty voluminous product catalogue, Nokia offers just a few handsets equipped with side-sliding keyboards and the is one of them. Moreover, it´s probably the smallest device with such a form factor.The Nokia 6760 slide is probably the s...
Good Extremely compact, Excellent QWERTY keyboard, Navigationfriendly, Robust battery...
Bad Appalling loudspeaker sound quality, Lacks support for Nokia Messaging, Mediocre multimedia functionality, No WiFi, No dedicated applications for social networks and chat...
Bottom line As a whole, the Nokia 6760 slide is a quirky phone with eccentric, but compact design. The phone is supposed to offer excellent text messaging, chat and social networking functionality, but lacks dedicated applications. Some extra, third-party software...
70%