Guarantee:
Lifetime
Long product name SMC TigerStack 1000 48-Port
:
TigerStack 1000 - Stackable 48-Port 10/100/1000 Managed Layer 3 Switch + 4 Gigabit Combo Ports & 10G Uplink Slot
The short editorial description of SMC TigerStack 1000 48-Port
TigerStack 1000 - Stackable 48-Port 10/100/1000 Managed Layer 3 Switch + 4 Gigabit Combo Ports & 10G Uplink Slot
More>>>
Short summary description SMC TigerStack 1000 48-Port:
This short summary of the SMC TigerStack 1000 48-Port data-sheet is auto-generated and uses the product title and the first six key specs.
SMC TigerStack 1000 48-Port, Full duplex
Long summary description SMC TigerStack 1000 48-Port:
This is an auto-generated long summary of SMC TigerStack 1000 48-Port based on the first three specs of the first five spec groups.
SMC TigerStack 1000 48-Port. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 156 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3u