location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 460 3U Rack 1 Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 460 3U Rack 1 Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
350546-B22 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: Hewlett-Packard provides a 3-year, next-day, product exchange, limitedfor all the StorageWorks Ultrium Tape Drives, plus 9x5 phone support for the duration of the
Long product name HPE StorageWorks Ultrium 460 3U Rack 1 Drive :
The short editorial description of HPE StorageWorks Ultrium 460 3U Rack 1 Drive

The HP StorageWorks Ultrium 460 Tape Drive delivers a capacity of 400 GB of compressed data on a single cartridge. With a transfer rate of 60 MB/sec, the Ultrium 460 is the ideal choice for enterprise-class data protection needs.
More>>>
Short summary description HPE StorageWorks Ultrium 460 3U Rack 1 Drive:
This short summary of the HPE StorageWorks Ultrium 460 3U Rack 1 Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 460 3U Rack 1 Drive

Long summary description HPE StorageWorks Ultrium 460 3U Rack 1 Drive:
This is an auto-generated long summary of HPE StorageWorks Ultrium 460 3U Rack 1 Drive based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 460 3U Rack 1 Drive

Brand Image Article code product Stock Price from
HPE

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB
(show image)
EH847A#ABB Ultrium 920 SAS Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB
(show image)
EH847A-RFB Ultrium 920 SAS Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 160 Storage drive Tape Cartridge DAT 80 GB
(show image)
Q1587A 160 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB
(show image)
EH847AR Ultrium 920 SAS Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB
(show image)
EH847AR Ultrium 920 SAS Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH921A LTO-4 Ultrium 1760 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ767A backup storage device Storage drive RDX cartridge RDX 320 GB
(show image)
AJ767A AJ767A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1760 SCSI Storage drive Tape Cartridge LTO 800 GB
(show image)
EH921A 1760 SCSI 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 SCSI Internal Tape Drive HP StorageWorks Ultrium 960 SCSI Internal Tape Drive
(show image)
Q1538A#AC3 StorageWorks Ultrium 960 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)