HP logo

HP PC2-5300 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 667 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65109
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP PC2-5300 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 667 MHz ECC:

HP 512MB PC2-5300 ECC DDR2 667 DIMM

HP PC2-5300 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 667 MHz ECC:

A high-quality memory add-on for users who require increased performance and improved efficiency for running daily applications and tackling increasingly complex design or data simulation.

Short summary description HP PC2-5300 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 667 MHz ECC:

HP PC2-5300 512MB, 0.5 GB, 1 x 0.5 GB, DDR2, 667 MHz

Long summary description HP PC2-5300 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 667 MHz ECC:

HP PC2-5300 512MB. Component for: PC/server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.