location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4521D3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4521D3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979683420
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2020 17:41:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 3000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black

Laser toner for Samsung SCX-4321 / SCX-4521
More>>>
Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

The Samsung SCX-4521D3 print cartridges are economical cartridges for excellent print value for low-volume users and specifically designed to assure optimal print quality with crisp, dark output from first print to last. The easy-to-install cartridge and advanced toner work with the multi-function printer for cost-effect, reliable operation and sharp, professional results as always.

Short summary description Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4521D3, 3000 pages, Black, 1 pc(s)

Long summary description Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung SCX-4521D3 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung SCX-4521D3. Black toner page yield: 3000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Samsung SCX-4521F Samsung SCX-4321
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
3000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Width
5.94" (151 mm)
Depth
12.8" (326 mm)
Height
4.45" (113 mm)
Weight
34.6 oz (980 g)
Other features
Color
No
Print technology
Laser printing