location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Headset H350 origineel Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset H350 origineel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN1934/H350
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Motorola Headset H350 origineel Wireless Bluetooth :
The short editorial description of Motorola Headset H350 origineel Wireless Bluetooth

H350 bluetooth hands-free headset
More>>>
Motorola Headset H350 origineel Wireless Bluetooth:
The official marketing text of Motorola Headset H350 origineel Wireless Bluetooth as supplied by the manufacturer

Motorola H350 Bluetooth Hands-free Headset
Motorola H350 Bluetooth Hands-free Headset is universally compatible with all Bluetooth enabled cell phones, PDA and other devices. Blending a stylish design with the latest Bluetooth ver. 2.0 plus Enhanced Data Rate (EDR) technology, the Motorola H350 offers the ultimate Bluetooth experience. This simple device is not only easy to use and comfortable to wear - its lengthy battery life and wire-free capabilities allow you the freedom to do whatever you desire.

Features:
-Latest Bluetooth® version 2.0 plus Enhanced Data Rate (EDR) for faster pairing and connection, improved call quality and lower power consumption. Also compatible with Bluetooth version 1.2 and 1.1 devices.
-Wireless connection to Bluetooth compatible device up to 32.8 feet away.
-Omni-directional microphone to clearly pick up your voice
-Cool blue color light indicator that shows status of headset. Light can be disabled.
-Multi-function button to control several functions with mute function for privacy.
-Ergonomic design combines light-weight and comfort. Adjustable ear loop fits left and right ears. Ear piece fits outside ear.
-Up to 10 hours of talktime or 150 hours of standby
-Universal compatibility with all Bluetooth enabled phones from different manufacturers.
-Comes with an AC power adapter to charge headset.

Short summary description Motorola Headset H350 origineel Wireless Bluetooth:
This short summary of the Motorola Headset H350 origineel Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Headset H350 origineel, Wireless, Headset

Long summary description Motorola Headset H350 origineel Wireless Bluetooth:
This is an auto-generated long summary of Motorola Headset H350 origineel Wireless Bluetooth based on the first three specs of the first five spec groups.

Motorola Headset H350 origineel. Product type: Headset. Connectivity technology: Wireless, Bluetooth

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
10 h
Standby time
150 h
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 19:12:25
Uk has collected 1 expert review for Motorola Headset H350 origineel Wireless Bluetooth but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
sciuridae.co.uk
Updated:
2011-09-16 19:12:24
With the recent change in the law everyone seems to want hard-wired phone kits, but they arent cheap, not transferable, and will cost you more money when you change your car, so why not go for an in-ear solution instead? BlueTooth headsets like the M...
0%
Brand Image Article code product Stock Price from
Motorola Headset H500 pink Wireless Bluetooth Motorola Headset H500 pink Wireless Bluetooth
(show image)
CFLN1976AB/H500 Headset H500 pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 Silver Wireless Bluetooth Motorola Headset H500 Silver Wireless Bluetooth
(show image)
CFLN1920AB/H500 Headset H500 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Pumpkin Wireless Orange Motorola Bluetooth® Headset H500 Pumpkin Wireless Orange
(show image)
CFLN1979AA/H500 Bluetooth® Headset H500 Pumpkin 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Celery Wireless Green Motorola Bluetooth® Headset H500 Celery Wireless Green
(show image)
CFLN1978AA/H500 Bluetooth® Headset H500 Celery 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Teal Wireless Blue Motorola Bluetooth® Headset H500 Teal Wireless Blue
(show image)
CFLN1977AA/H500 Bluetooth® Headset H500 Teal 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 fire Wireless Bluetooth Orange Motorola Headset H500 fire Wireless Bluetooth Orange
(show image)
CFLN1938AA/H500 Headset H500 fire 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Pink Wireless Motorola Bluetooth® Headset H500 Pink Wireless
(show image)
CFLN1926AA/H500 Bluetooth® Headset H500 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 Wireless Bluetooth Silver Motorola Headset H500 Wireless Bluetooth Silver
(show image)
CFLN1920AA/H500 Headset H500 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 cosmic Wireless Bluetooth Blue Motorola Headset H500 cosmic Wireless Bluetooth Blue
(show image)
CFLN1972AA/H500 Headset H500 cosmic 0.00
(excl. VAT)
0 (incl. VAT)
Motorola HS-820 Headset Wireless Bluetooth Motorola HS-820 Headset Wireless Bluetooth
(show image)
HS-820-OAP HS-820 0.00
(excl. VAT)
0 (incl. VAT)