location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toggle Switch Miniature, 2x ON - OFF - ON, 6 Pins with Screw Terminals
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10114 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849101144 show
Category:
An electrical component that can break an electrical circuit, interrupting the current or diverting it from one conductor to another.
Electrical Switches Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toggle switch with 6 pins (screw terminals)
  • - Switch can be in 5 positions
  • - Lever of the switch is made of metal
  • - Switch has a maximum load capacity of 6 A/125 V or 3 A/250 V
Long product name Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White :
The short editorial description of Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White

Toggle Switch Miniature, 2x ON - OFF - ON, 6 Pins with Screw Terminals
More>>>
Short summary description Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White:
This short summary of the Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 10114, Toggle switch, 2P, Wired, Black, Red, Silver, White, 2-way, 0.752" (19.1 mm)

Long summary description Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White:
This is an auto-generated long summary of Goobay 10114 electrical switch Toggle switch 2P Black, Red, Silver, White based on the first three specs of the first five spec groups.

Goobay 10114. Type: Toggle switch, Number of poles: 2P, Connectivity technology: Wired. Width: 0.752" (19.1 mm), Depth: 1.34" (34 mm), Height: 2.1" (53.4 mm)

Brand Image Article code product Stock Price from
Goobay

Goobay 10021 electrical switch Toggle switch Blue, Stainless steel
(show image)
10021 Toggle Switch Miniature, 2x ON - ON, 6 Pins, Blue Housing 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 10023 electrical switch Blue, Silver
(show image)
10023 10023 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 10020 electrical switch Toggle switch 1P Blue, Silver
(show image)
10020 Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 10022 electrical switch Toggle switch Blue, Stainless steel
(show image)
10022 Toggle Switch Miniature, ON - OFF - ON, 3 Pins, Blue Housing 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)