location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 11018 wire connector 3.5 mm Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5 mm jack plug (3-pin, stereo), gold-plated
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11018 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849110184
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:40:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 11018 wire connector 3.5 mm Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jack plug for soldering, for cable assembly
  • - For connecting devices with 3.5 mm jack socket to e.g. headphones or headsets
  • - Audio jack plug transmits high-quality audio signals
  • - High-quality, gold-plated housing with bend protection
  • - Connector with 3-pin assignment for a great musical experience
  • - Gold-plated 3.5 mm AUX plug for minimum transmission resistance and clear sound
  • - The Goobay audio adapter is only suitable for hobbyists
Long product name Goobay 11018 wire connector 3.5 mm Gold :
The short editorial description of Goobay 11018 wire connector 3.5 mm Gold

3.5 mm jack plug (3-pin, stereo), gold-plated
More>>>
Short summary description Goobay 11018 wire connector 3.5 mm Gold:
This short summary of the Goobay 11018 wire connector 3.5 mm Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 11018, 3.5 mm, Gold, Male, Straight, Metal, 0.176 oz (5 g)

Long summary description Goobay 11018 wire connector 3.5 mm Gold:
This is an auto-generated long summary of Goobay 11018 wire connector 3.5 mm Gold based on the first three specs of the first five spec groups.

Goobay 11018. Connector(s): 3.5 mm, Product color: Gold, Connector gender: Male. Weight: 0.176 oz (5 g), Outer diameter: 0.35" (8.9 mm), Depth: 1.9" (48.3 mm). Quantity per pack: 10 pc(s). Package type: Polybag