location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 11731 wire connector Banana Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Banana Chassis Socket with Screw, 10 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11731 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849117312
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 11731 wire connector Banana Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connector with 4-mm socket for connecting banana plugs
  • - Ideally suited for measuring instruments or AV applications, e.g. for speaker plugs on amplifiers and loudspeaker boxes
  • - The binding post can be installed in casings with the help of the washer and nuts
  • - The 2-pin DC connector is supplied unassembled and requires solder mounting
  • - Made of ABS plastic
  • - Available in five different colours for clear, colour-coded identification
  • - Banana socket is only suitable for hobby and hobbyist use
Long product name Goobay 11731 wire connector Banana Black :
The short editorial description of Goobay 11731 wire connector Banana Black

Banana Chassis Socket with Screw, 10 pcs
More>>>
Short summary description Goobay 11731 wire connector Banana Black:
This short summary of the Goobay 11731 wire connector Banana Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 11731, Banana, Black, Female, Straight, ABS, 0.106 oz (3 g)

Long summary description Goobay 11731 wire connector Banana Black:
This is an auto-generated long summary of Goobay 11731 wire connector Banana Black based on the first three specs of the first five spec groups.

Goobay 11731. Connector(s): Banana, Product color: Black, Connector gender: Female. Weight: 0.106 oz (3 g), Inner diameter: 0.244" (6.2 mm), Outer diameter: 0.394" (1 cm). Quantity per pack: 10 pc(s). Package type: Polybag

Brand Image Article code product Stock Price from
Goobay

Goobay 11734 wire connector Banana Red
(show image)
11734 Banana Chassis Socket with Screw, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1094 B Black
(show image)
11619 WE 1094 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11732 wire connector Banana Blue
(show image)
11732 Banana Chassis Socket with Screw, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11733 wire connector Banana Green
(show image)
11733 Banana Chassis Socket with Screw, 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)