location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVGA Audio Cable - 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93969 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849939693
Category: VGA Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 16:55:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - VGA (D-Sub)
  • - VGA (D-Sub)
  • - Black
Long product name Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black :
The short editorial description of Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black

SVGA XGA 500 15m/15m Audio Cable - 3m, Gold Plated, Ferrite, 3.5mm
More>>>
Short summary description Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black:
This short summary of the Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay SVGA Audio Cable - 3m, 118.1" (3 m), VGA (D-Sub), VGA (D-Sub), Black, Audio 3.5 mm

Long summary description Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Goobay SVGA Audio Cable - 3m VGA cable 118.1" (3 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Goobay SVGA Audio Cable - 3m. Cable length: 118.1" (3 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Connector(s): Audio 3.5 mm

Brand Image Article code product Stock Price from
Goobay

Goobay SVGA Audio Cable - 5m VGA cable 196.9" (5 m) VGA (D-Sub)
(show image)
93970 SVGA Audio Cable - 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay SVGA Audio Cable - 2m VGA cable 78.7" (2 m) VGA (D-Sub) Black
(show image)
93968 SVGA Audio Cable - 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93370 VGA cable 196.9" (5 m) VGA (D-Sub) Black
(show image)
93370 93370 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50136 VGA cable 78.7" (2 m) VGA (D-Sub) Black
(show image)
50136 50136 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50490 VGA cable 196.9" (5 m) VGA (D-Sub) Black
(show image)
50490 50490 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50486 VGA cable 118.1" (3 m) VGA (D-Sub) Black
(show image)
50486 50486 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68141 VGA cable 1181.1" (30 m) VGA (D-Sub) Black
(show image)
68141 68141 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93007 VGA cable 275.6" (7 m) VGA (D-Sub) Black
(show image)
93007 93007 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)