Seagate logo

Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88354
Info modified on:
14 Mar 2024, 19:16:19
Guarantee:
5 years
Long product name Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:

Barracuda 7200.9 40GB 3.5" SATA II

Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:

The Barracuda 7200.9 is a 3.5" disc drive with reduced height (20mm vs. traditional 26mm drives). The product is available in 40, 80, 120 and 160GByte capacities with 2 and 8MB cache offerings. To support your application requirements the Barracuda 7200.9 is configured as a SATA 1.5Gb/s interface but can be easily configured to SATA 3Gb/s by removing a single jumper on the drive.

New Low Profile Height
Lighter design weighs less and reduces shipping costs.

Seagate SoftSonic
Seagate SoftSonic motor enables whisper-quiet operation.

Reversed PCBA Electronics
By reversing the circuit board, the drive electronics are protected from handling damage during shipping and integration.

Perpendicular Recording Technology
Perpendicular Recording increases data density while decreasing moving parts for a more dependable drive.

Short summary description Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:

Seagate Desktop HDD 40GB 3.5" SATA II, 40 GB, 7200 RPM, 2 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:

Seagate Desktop HDD 40GB 3.5" SATA II. HDD capacity: 40 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.