Apple logo

Apple MacBook Pro 17" Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30415
Info modified on:
14 Mar 2024, 19:36:41
Guarantee:
1 year
Long product name Apple MacBook Pro 17" Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger:

MacBook Pro 17"

Short summary description Apple MacBook Pro 17" Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger:

Apple MacBook Pro 17", Intel® Core™ Duo, 2.16 GHz, 17", 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Apple MacBook Pro 17" Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger:

Apple MacBook Pro 17". Processor family: Intel® Core™ Duo, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Mac OS X 10.4 Tiger. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.