location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia HS-12W Bluetooth Stereo Headset Wireless Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-12W Bluetooth Stereo Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0279265 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia HS-12W Bluetooth Stereo Headset Wireless Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Headset
  • - Wireless Bluetooth
  • - 240 mAh
Long product name Nokia HS-12W Bluetooth Stereo Headset Wireless Silver :
The short editorial description of Nokia HS-12W Bluetooth Stereo Headset Wireless Silver

Wireless Stereo Headset HS-12W
More>>>
Short summary description Nokia HS-12W Bluetooth Stereo Headset Wireless Silver:
This short summary of the Nokia HS-12W Bluetooth Stereo Headset Wireless Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia HS-12W Bluetooth Stereo Headset, Wireless, 1.69 oz (48 g), Headset, Silver

Long summary description Nokia HS-12W Bluetooth Stereo Headset Wireless Silver:
This is an auto-generated long summary of Nokia HS-12W Bluetooth Stereo Headset Wireless Silver based on the first three specs of the first five spec groups.

Nokia HS-12W Bluetooth Stereo Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 1.69 oz (48 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 00:47:50
Uk has collected 1 expert review for Nokia HS-12W Bluetooth Stereo Headset Wireless Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
theunwired.net
Updated:
2013-11-02 00:47:48
Last fall, Nokia announced their new Bluetooth stereo headset, the HS-12W and it took a little bit longer to have it released. However, thanks to Nokia, I got one for testing and its a fine piece of technology. This elegantly designed Bluetooth headse...
0%