Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - DVD-RW
- - Internal
- - Ivory
Long product name NEC ND-4571 DVD RW Ivory optical disc drive Internal DVD-RW
:
ND-4571 DVD-RW IDE / ATAPI
The short editorial description of NEC ND-4571 DVD RW Ivory optical disc drive Internal DVD-RW
ND-4571 DVD-RW IDE / ATAPI
More>>>
Short summary description NEC ND-4571 DVD RW Ivory optical disc drive Internal DVD-RW:
This short summary of the NEC ND-4571 DVD RW Ivory optical disc drive Internal DVD-RW data-sheet is auto-generated and uses the product title and the first six key specs.
NEC ND-4571 DVD RW Ivory, Ivory, DVD-RW, 2 MB, 48x, 16x, 32x
Long summary description NEC ND-4571 DVD RW Ivory optical disc drive Internal DVD-RW:
This is an auto-generated long summary of NEC ND-4571 DVD RW Ivory optical disc drive Internal DVD-RW based on the first three specs of the first five spec groups.
NEC ND-4571 DVD RW Ivory. Product color: Ivory. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. Access time: 140 ms