location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Paper Feed Roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper Feed Roller
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM0710001
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2018 11:16:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother Paper Feed Roller :
The short editorial description of Brother Paper Feed Roller

HL-2700 Paper Feed Roller, A4, 60 - 210 g/m²
More>>>
Brother Paper Feed Roller:
The official marketing text of Brother Paper Feed Roller as supplied by the manufacturer

Paper Feed Roller

Short summary description Brother Paper Feed Roller:
This short summary of the Brother Paper Feed Roller data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Paper Feed Roller, HL-2700, 60 - 210 g/m², A4

Long summary description Brother Paper Feed Roller:
This is an auto-generated long summary of Brother Paper Feed Roller based on the first three specs of the first five spec groups.

Brother Paper Feed Roller. Compatibility: HL-2700, Supported media weight(s): 60 - 210 g/m². Media types supported: A4

Features
Compatibility *
HL-2700
Supported media weight(s)
60 - 210 g/m²
Media formats
Media types supported
A4
Letter
Yes