location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinelpro Electrol 139x240 Matte White S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100291
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9 :
The short editorial description of Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9

Cinelpro Electrol 139x240 Matte White S
More>>>
Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9:
The official marketing text of Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9 as supplied by the manufacturer

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Short summary description Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9:
This short summary of the Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Cinelpro Electrol 139x240 Matte White S, 106", 90.6" (2.3 m), 50.8" (129 cm), 16:9

Long summary description Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9:
This is an auto-generated long summary of Da-Lite Cinelpro Electrol 139x240 Matte White S projection screen 106" 16:9 based on the first three specs of the first five spec groups.

Da-Lite Cinelpro Electrol 139x240 Matte White S. Diagonal: 106", Viewable screen width (W): 90.6" (2.3 m), Viewable screen height (H): 50.8" (129 cm), Native aspect ratio: 16:9

Performance
Diagonal (metric)
105.9" (269 cm)
Overall screen size (Height x Width)
54.7 x 94.5" (139 x 240 cm)
Projection screen rolling time (up/down)
17 s
Diagonal *
106"
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
50.8" (129 cm)
Viewable screen width (W) *
90.6" (2.3 m)
Weight & dimensions
Height
4.65" (118 mm)
Dimensions (WxDxH)
99.8 x 4.65 x 4.65" (2535 x 118 x 118 mm)
Weight
57.3 lbs (26 kg)