HPE logo

HPE BL532A backup storage device Storage auto loader & library Tape Cartridge 72 TB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46512
Info modified on:
11 Jul 2023, 21:46:47
Long product name HPE BL532A backup storage device Storage auto loader & library Tape Cartridge 72 TB:

HP StorageWorks MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library

Short summary description HPE BL532A backup storage device Storage auto loader & library Tape Cartridge 72 TB:

HPE BL532A, Storage auto loader & library, Tape Cartridge, 4U, nFC, LTO-5, 72 TB

Long summary description HPE BL532A backup storage device Storage auto loader & library Tape Cartridge 72 TB:

HPE BL532A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 72 TB, Compressed capacity: 144 TB. Data transfer rate: 1 Gbit/s. Size (imperial): 23.2", Weight: 43.2 lbs (19.6 kg). Dimensions (WxDxH): 2.32 x 3.89 x 1.35" (58.9 x 98.8 x 34.3 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.