location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600911-421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962800614 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: 3 years
Long product name HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server :
The short editorial description of HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server

HP ProLiant ML330 G6 Intel Xeon E5620 2.40GHz 4-core Processor 1P 6GB-R B110i Hot Plug SATA LFF 460W PS Performance Server
More>>>
Short summary description HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server:
This short summary of the HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS Server

Long summary description HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server:
This is an auto-generated long summary of HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server based on the first three specs of the first five spec groups.

HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS Server

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 08:06:29
Uk has collected 2 expert reviews for HPE ProLiant ML330 G6 E5620 1P 6GB-R B110i Hot Plug SATA LFF 460W PS server and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-08-14 08:06:28
HP's latest ProLiant tower server may look like an entry-level model but it has a number of crafty tricks up its sleeve that can transform it from simple general purpose system into a real beast. SMBs that don't see a need for anything more than a sing...
Bottom line HP's ProLiant ML330 G6 has every base covered for SMBs as its unique design allows them keep the price down...
83%
pcmag.com
Updated:
2011-08-14 08:06:28
There's nothing pretty about HP servers from the outside, but once you open them up, you will be smitten by the solid engineering. HP certainly sets the bar high as the standard for making servers. The HP Proliant ML330 G6 is a newcomer in the vener...
Good Lots of room for expansion in case. Performance is excellent. Runs cool and quiet.
Bad Case is a little big if space is tight.
Bottom line The Proliant ML330 G6 is a solid performing server all around. Every component worked flawlessly...
80%