location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AE491A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE491A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780464582 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - SAS
  • - Blue
Long product name HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue :
The short editorial description of HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue

HP StorageWorks 1m with Power SAS Cable
More>>>
Short summary description HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue:
This short summary of the HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AE491A, 39.4" (1 m), SAS, Blue, 15.9 oz (450 g)

Long summary description HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue:
This is an auto-generated long summary of HPE AE491A Serial Attached SCSI (SAS) cable 39.4" (1 m) Blue based on the first three specs of the first five spec groups.

HPE AE491A. Cable length: 39.4" (1 m), Connector 1: SAS, Product color: Blue

Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)