HPE logo

HPE BL534A backup storage device Storage auto loader & library Tape Cartridge 144 TB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62564
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE BL534A backup storage device Storage auto loader & library Tape Cartridge 144 TB:

HP StorageWorks MSL8096 4 LTO-5 Ultrium 3280 Fibre Channel Tape Library

Short summary description HPE BL534A backup storage device Storage auto loader & library Tape Cartridge 144 TB:

HPE BL534A, Storage auto loader & library, Tape Cartridge, 8U, nFC, LTO-5, 144 TB

Long summary description HPE BL534A backup storage device Storage auto loader & library Tape Cartridge 144 TB:

HPE BL534A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 8U. Native capacity: 144 TB, Compressed capacity: 288 TB. Data transfer rate: 4 Gbit/s. Size (imperial): 25.8", Weight: 116.4 lbs (52.8 kg). Dimensions (WxDxH): 2.58 x 4.04 x 2.65" (65.5 x 102.6 x 67.3 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.