location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Nylon Basic SLR Professional Camera Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nylon Basic SLR Professional Camera Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLRC1Z
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:05
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 Years
Long product name Case Logic Nylon Basic SLR Professional Camera Case Black :
The short editorial description of Case Logic Nylon Basic SLR Professional Camera Case Black

Nylon Basic SLR Professional Camera Case
More>>>
Case Logic Nylon Basic SLR Professional Camera Case Black:
The official marketing text of Case Logic Nylon Basic SLR Professional Camera Case Black as supplied by the manufacturer

Ultra-protective SLR camera case fits most cameras with zoom lenses. Dedicated, weather-proof camera space protects your hardware and helps prevent loss or damage of accessories during frequent removal or access.

- Fits SLR camera with zoom lens.
- Dedicated, weather-proof camera space protects your hardware and helps prevent loss or damage of accessories during frequent removal or access.
- Impact-resistant base protects your hardware from moisture and toppling over.
- Removable padded shoulder strap can be adjusted for a comfortable fit.
-With extra accessory pocket at the front.

Short summary description Case Logic Nylon Basic SLR Professional Camera Case Black:
This short summary of the Case Logic Nylon Basic SLR Professional Camera Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Nylon Basic SLR Professional Camera Case, Black

Long summary description Case Logic Nylon Basic SLR Professional Camera Case Black:
This is an auto-generated long summary of Case Logic Nylon Basic SLR Professional Camera Case Black based on the first three specs of the first five spec groups.

Case Logic Nylon Basic SLR Professional Camera Case. Product color: Black

Features
Product color *
Black
Material *
Nylon
Weight & dimensions
Weight
16.8 oz (475 g)
Weight & dimensions
Interior dimensions (W x D x H)
7.48 x 5.51 x 3.35" (190 x 140 x 85 mm)
Other features
Dimensions (WxDxH)
9.65 x 6.3 x 4.33" (245 x 160 x 110 mm)