Tripp Lite logo

Tripp Lite INTRNT OFFC700R uninterruptible power supply (UPS) 0.7 kVA 425 W

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68653
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 year
Long product name Tripp Lite INTRNT OFFC700R uninterruptible power supply (UPS) 0.7 kVA 425 W:

Internet Office UPS System - 700 VA - 425 W - 6 outlet - White

Tripp Lite INTRNT OFFC700R uninterruptible power supply (UPS) 0.7 kVA 425 W:

Tripp Lite's INTERNETOFFICE700 standby UPS system offers surge suppression and long-lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry-level PC systems for up to 45 minutes during power failures and brownouts so that connected equipment can be shut down without data loss. Offers complete desktop power protection in an attractive gray tower configuration. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. HID-compliant USB port enables optional unattended system shutdown without data loss in the case of extended power failure; USB cable included. HID compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert software available via FREE download from es.tripplite.com. Built-in RJ45 TEL/Ethernet suppression jacks protect modem, fax machine, cordless phone or other peripheral with a standard single-line tel/DSL or data line connection. Built-in audible alarm and 3 front panel LEDs indicate line power status, battery power status and battery low/replace status. 700VA/425W power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Offers 3 min. battery runtime with a full load of 700VA and 11 min. with a half load of 350VA. Supports user battery replacement via built-in access panel.

- INTERNETOFFICE700 standby UPS system offers UPS battery support, plus complete AC and tel/DSL line surge suppression.
- Supports entry-level PC systems for up to 45 min. during brownouts and power failures to enable a safe system shutdown.
- Supports a max load of 700VA/425W for 3 min.
- Supports a half load of 350VA/215W for 11 min.
- Supplies battery-derived AC output during brownouts starting at 99V, user adjustment allows fine tuning of brownout response to any setting from 83V to 99V.
- Attractive gray tower configuration.
- Includes 3 battery-supported outlets plus 3 additional surge suppression-only outlets, and 6-ft. AC line cord (all NEMA 5-15)
- HID-compliant USB port enables unattended shutdown without data loss during extended power failures; includes USB cable.
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X.
- USB interface supports timed inverter shutoff after unattended shutdown.
- PowerAlert software available via FREE download from es.tripplite.com.
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them, and rebooting completely locked computers by automatically switching UPS power off and back on again.
- Built-in phone/Ethernet suppression jacks protect modem, fax machine or other peripheral with a dialup,DSL, or data line connection.
- Built-in audible alarm and 3 front panel LEDs indicate line power, battery power and battery low/replace status.
- 700VA/425W power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment.
- Supports hot-swap battery replacement via built-in access panel.

Short summary description Tripp Lite INTRNT OFFC700R uninterruptible power supply (UPS) 0.7 kVA 425 W:

Tripp Lite INTRNT OFFC700R, 0.7 kVA, 425 W, 510 J, 4 ms, 3 min, 11 min

Long summary description Tripp Lite INTRNT OFFC700R uninterruptible power supply (UPS) 0.7 kVA 425 W:

Tripp Lite INTRNT OFFC700R. Output power capacity: 0.7 kVA, Output power: 425 W, Surge energy rating: 510 J. Typical backup time at full load: 3 min, Typical backup time at half load: 11 min, Battery recharge time: 4.5 h. Form factor: Tower, Cable length: 70.9" (1.8 m), Certification: UL1778, CSA, NOM, FCC Part 15 Category B, FCC Part 68, ROHS. Weight: 15.2 lbs (6.9 kg), Package weight: 17.2 lbs (7.8 kg). Output connections: 6 x 5-15R, Input connection type: 5-15P, Dimensions (WxDxH): 5.24 x 7.48 x 10.7" (133 x 190 x 273 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.