location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO 2 data cartridge Maxell
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:CR-LTO2-MX-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm) :
The short editorial description of Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm)

LTO 2 data cartridge Maxell (without label)
More>>>
Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm):
The official marketing text of Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm) as supplied by the manufacturer

LTO Ultrium tape takes advantage of exclusive technology to pack high 200GB/400GB capacity in a very compact cartridge. This tape not only holds data - it holds more of the promise of next-generation storage media.

Short summary description Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm):
This short summary of the Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LTO 2 data cartridge Maxell, Blank data tape, LTO, 400 GB, 1000000 pass(es), 10 - 40 °C, 20 - 80%

Long summary description Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm):
This is an auto-generated long summary of Fujitsu LTO 2 data cartridge Maxell Blank data tape 0.5" (1.27 cm) based on the first three specs of the first five spec groups.

Fujitsu LTO 2 data cartridge Maxell. Product type: Blank data tape, Media type: LTO, Compressed capacity: 400 GB. Tape size: 0.5" (1.27 cm), Tape length: 23976.4" (609 m), Tape thickness: 9 µm. Dimensions (WxDxH): 4.02 x 4.15 x 0.846" (102 x 105.4 x 21.5 mm), Total storage capacity: 200 GB, Recording technology: LTO Ultrium 2

Performance
Product type *
Blank data tape
Media type *
LTO
Compressed capacity
400 GB
Tape durability
1000000 pass(es)
Weight & dimensions
Tape size
0.5" (1.27 cm)
Tape length
23976.4" (609 m)
Tape thickness
9 µm
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
16 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
4.02 x 4.15 x 0.846" (102 x 105.4 x 21.5 mm)
Recording technology
LTO Ultrium 2
Total storage capacity
200 GB
Country Distributor
United Kingdom 1 distributor(s)