Allied Telesis logo

Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34068
Info modified on:
14 Mar 2024, 17:04:37
Guarantee:
Lifetime
Long product name Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s:

1000Base-T, SFP Standalone Media Converter

Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s:

Overview
The MC1008 series Ethernet media converters are designed to extend the distance of your network by interconnecting LAN devices that are physically separated by large distances. These media converters have the functionality to connect any managed/unmanaged 1000Mbps (1Gbps) switch or hub using standard 1000T RJ45 connections and convert the signal to 1000Base optical via SFP port. The pluggable optics feature allows for flexible network configurations of reach whilst reducing the number of products for sparing and inventory.

For the AT-MC1008/SP, the fibre optic port has an SFP slot and a maximum operating distance dependent on the SFP.

Cost-effective Migration
Although the provisioning of Gigabit Ethernet connections is becoming relatively inexpensive, thanks in part to the availability of lower-cost copper Gigabit network adapters, the distance limitations of copper cabling make fibre segments a necessity in most networks. Small,
comparatively inexpensive copper to fibre Gigabit Ethernet media converters present a simple and very cost-effective way of
connecting Gigabit Ethernet LANs over extended distances.

Standalone or Rackmounted
Each small media converter is powered by an external power supply unit for use in standalone applications. Where multiple media converters are used, up to 12 standalone devices can be inserted into a low-cost
AT-MCR12 rackmount chassis, allowing all the converters to be powered by a single internal power supply. In critical applications, a second
load sharing internal power supply can be installed into the rackmount chassis.

Hassle Free Support
All Allied Telesyn Ethernet media converters have a limited lifetime warranty and free technical support, ensuring trouble-free installation.

Short summary description Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s:

Allied Telesis 1000Base-T, SFP Standalone Media Converter, 1000 Mbit/s, 1000Base-TX, IEEE 802.3, IEEE 802.3u, 6 W, 9.52 oz (270 g), 0 - 40 °C

Long summary description Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s:

Allied Telesis 1000Base-T, SFP Standalone Media Converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-TX. Compliance industry standards: IEEE 802.3, IEEE 802.3u. Power consumption (typical): 6 W. Weight: 9.52 oz (270 g). Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.