location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-FS232 network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-FS232
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS232
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-FS232 network media converter :
The short editorial description of Allied Telesis AT-FS232 network media converter

2 port Fast Ethernet speed/media converting switch with Smart Missing Link™ , 90km
More>>>
Allied Telesis AT-FS232 network media converter:
The official marketing text of Allied Telesis AT-FS232 network media converter as supplied by the manufacturer

The AT-FS232 can be used almost anywhere due to its small physical size and external power supply. Alternatively, it can be mounted in a chassis along with Allied Telesyn’s media converters.This allows users to construct any mix of network conversions, with the additional option of a redundant power supply.

Smart missing link™ (SML):

The Missing Link feature allows the ports on the media converter to pass the "Link" status of their connections to each other.When the media converter detects a problem with one of the ports, such as the loss of connection to a node, it shuts down the connection to the other port, thus notifying the node that the connection has been lost.The AT-FS232 also features Smart Missing LinkTM (SML).This feature monitors network connections and provides notification if a network segment fails. This allows network managers to quickly identify the source and location of a failed segment and minimize downtime.

Short summary description Allied Telesis AT-FS232 network media converter:
This short summary of the Allied Telesis AT-FS232 network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-FS232, FCC Class A, UL-Cul,CSA/CSA, NRTL,TUV,CE, 6 W, 0 - 40 °C, -20 - 80 °C, 5 - 95%

Long summary description Allied Telesis AT-FS232 network media converter:
This is an auto-generated long summary of Allied Telesis AT-FS232 network media converter based on the first three specs of the first five spec groups.

Allied Telesis AT-FS232. Compliance industry standards: FCC Class A, Safety: UL-Cul,CSA/CSA, NRTL,TUV,CE. Power consumption (typical): 6 W. Dimensions (WxDxH): 4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)

Design
Compliance industry standards
FCC Class A
Safety
UL-Cul,CSA/CSA, NRTL,TUV,CE
Power
Power consumption (typical)
6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Brand Image Article code product Stock Price from
Allied Telesis AT-EX1002 network media converter 1300 nm Allied Telesis AT-EX1002 network media converter 1300 nm
(show image)
AT-EX1002 AT-EX1002 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV1000 network media converter Allied Telesis AT-CV1000 network media converter
(show image)
AT-CV1000 AT-CV1000 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV5M01 network media converter Allied Telesis AT-CV5M01 network media converter
(show image)
AT-CV5M01 AT-CV5M01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)