location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-EX1002 network media converter 1300 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-EX1002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-EX1002
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-EX1002 network media converter 1300 nm :
The short editorial description of Allied Telesis AT-EX1002 network media converter 1300 nm

AT-EX1002, 1000SX (SC) multi-mode Gigabit Fibre Extender
More>>>
Allied Telesis AT-EX1002 network media converter 1300 nm:
The official marketing text of Allied Telesis AT-EX1002 network media converter 1300 nm as supplied by the manufacturer

AT-EX1002 is Gigabit Ethernet multi-mode media extender,
with distance up to 2km.
The AT-EX1002 extends Gigabit Ethernet distances up to 2km (1.25 miles) using multimode fiber and features one 1000SX fiber port and one 1000X fiber port.The 1000SX port extends distances up to 500m (1,666ft) while
the 1000X port can extend distances up to 2km (1.25 miles), both in full-duplex operation. Additionally, the AT-EX1002 can be used as a
standalone tabletop unit or in an optional rackmount such as the AT-MCR12,TRAY4 or TRAY1 chassis.

Features:

- Extends Gigabit networks up to 2km over multi-mode fibre;
- Half & Full Duplex operation;
- Transparent to 802.1Q packets;
- Rack-mountable using optional AT-MCR12, AT-TRAY4 or AT-TRAY1 chassis;
- Wall-mountable using optional AT-WLMT;
- 1 port 1000SX (SC), multi-mode, up to 550m;
- 1 Extender port 1000X (SC), multi-mode, up to 2km.

Short summary description Allied Telesis AT-EX1002 network media converter 1300 nm:
This short summary of the Allied Telesis AT-EX1002 network media converter 1300 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-EX1002, 50/125 micron / 62.5/125 multi-mode, 1300 nm, FCC Class A, EN55022 Class A, UL 1950, CSA 950, EN60950, EN60825, 10.4 oz (294 g), 0 - 40 °C

Long summary description Allied Telesis AT-EX1002 network media converter 1300 nm:
This is an auto-generated long summary of Allied Telesis AT-EX1002 network media converter 1300 nm based on the first three specs of the first five spec groups.

Allied Telesis AT-EX1002. Cabling technology: 50/125 micron / 62.5/125 multi-mode. Wavelength: 1300 nm. Compliance industry standards: FCC Class A, EN55022 Class A, Safety: UL 1950, CSA 950, EN60950, EN60825. Weight: 10.4 oz (294 g). Dimensions (WxDxH): 4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)

Network
Cabling technology
50/125 micron / 62.5/125 multi-mode
Performance
Wavelength *
1300 nm
Design
Compliance industry standards
FCC Class A, EN55022 Class A
Safety
UL 1950, CSA 950, EN60950, EN60825
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Other features
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Brand Image Article code product Stock Price from
Allied Telesis AT-FS232 network media converter Allied Telesis AT-FS232 network media converter
(show image)
AT-FS232 AT-FS232 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV1000 network media converter Allied Telesis AT-CV1000 network media converter
(show image)
AT-CV1000 AT-CV1000 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV5M01 network media converter Allied Telesis AT-CV5M01 network media converter
(show image)
AT-CV5M01 AT-CV5M01 0.00
(excl. VAT)
0 (incl. VAT)