location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Local 2x8 Console Manager (LCM2)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17351GX show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 12:01:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 12.5 W
Guarantee: One year.
Long product name IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting :
The short editorial description of IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting

Local 2x8 Console Manager (LCM2)
More>>>
Short summary description IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting:
This short summary of the IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Local 2x8 Console Manager (LCM2), Rack mounting, 12.5 W, 1U

Long summary description IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting:
This is an auto-generated long summary of IBM Local 2x8 Console Manager (LCM2) KVM switch Rack mounting based on the first three specs of the first five spec groups.

IBM Local 2x8 Console Manager (LCM2). Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Number of users: 2 user(s). Rack capacity: 1U. Power consumption (typical): 12.5 W. Weight: 7.94 lbs (3.6 kg)