location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-VESA200 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts vesa adapter plate
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-VESA200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441302 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 475300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:27:50
The date of the most recent change of the data-sheet in Icecat's system
FPMA-VESA200_Drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-VESA200 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-VESA200 monitor mount accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Maximum weight capacity: 77.2 lbs (35 kg)
  • - Panel mounting interface: 50 x 50,200 x 200 mm
Guarantee: 5 year
Long product name Neomounts FPMA-VESA200 monitor mount accessory :
The short editorial description of Neomounts FPMA-VESA200 monitor mount accessory

Neomounts VESA Conversion Plate from VESA 75x75mm & 100x100mm to 100x200mm & 200x200mm - Silver
More>>>
Neomounts FPMA-VESA200 monitor mount accessory:
The official marketing text of Neomounts FPMA-VESA200 monitor mount accessory as supplied by the manufacturer

The Neomounts VESA adapter, model FPMA-VESA200 allows a VESA mount with 50x50, 75x75 or 100x100 mm interface to be used with displays with VESA hole patterns of 100x200, 200x200 and 120x180 mm (JVC holepattern). Ideal when flat screen needs different VESA pattern to select wall-, desk- or ceiling mount.

Neomounts FPMA-VESA200 is suitable for screens up to 42" (105 cm). The weight capacity of this product is 35 kg each screen. Depth of this adapter is 3 millimetres only. The adapter is suitable for screens that meet VESA hole pattern 100x200, 200x200 and 120x180 mm (JVC holepattern). Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-VESA200 monitor mount accessory:
This short summary of the Neomounts FPMA-VESA200 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-VESA200, Silver, 77.2 lbs (35 kg), 50 x 50,200 x 200 mm, 8.98" (228 mm), 8.78" (223 mm), 1.18" (30 mm)

Long summary description Neomounts FPMA-VESA200 monitor mount accessory:
This is an auto-generated long summary of Neomounts FPMA-VESA200 monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts FPMA-VESA200. Product color: Silver, Maximum weight capacity: 77.2 lbs (35 kg), Panel mounting interface: 50 x 50,200 x 200 mm. Package height: 8.98" (228 mm), Package width: 8.78" (223 mm), Package depth: 1.18" (30 mm). Master (outer) case net weight: 35.7 lbs (16.2 kg), Master (outer) case width: 18.1" (460 mm), Master (outer) case length: 14.6" (370 mm). Package net weight: 28.6 oz (810 g)

Features
Product color
Silver
Maximum weight capacity
77.2 lbs (35 kg)
Panel mounting interface
50 x 50, 200 x 200 mm
Number of displays supported
1
VESA mounting
Yes
Packaging data
Package height
8.98" (228 mm)
Package width
8.78" (223 mm)
Package depth
1.18" (30 mm)
Package net weight
28.6 oz (810 g)
Technical details
Country of origin
China
Logistics data
Master (outer) case net weight
35.7 lbs (16.2 kg)
Harmonized System (HS) code
7326909890
Master (outer) case width
18.1" (460 mm)
Master (outer) case length
14.6" (370 mm)
Master (outer) case height
9.65" (245 mm)
Master (outer) case weight
43 lbs (19.5 kg)
Quantity per master (outer) case
20 pc(s)
Quantity per EUR-pallet
400 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-VESA100 monitor mount accessory Neomounts FPMA-VESA100 monitor mount accessory
(show image)
FPMA-VESA100 Neomounts vesa adapter plate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)