Fujitsu logo

Fujitsu Port replicator

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52152
Info modified on:
04 Apr 2019, 05:51:20
Long product name Fujitsu Port replicator:

Port replicator LifeBook S2110

Fujitsu Port replicator:

Finally, you can connect your notebook to all your peripheral devices and leave them there even while you’re away. Fujitsu Siemens Computers offers versions for its LIFEBOOK and AMILO Pro Series, as well as USB 2.0 universal port replicators.

Short summary description Fujitsu Port replicator:

Fujitsu Port replicator, 10,100 Mbit/s, 11.8 x 2.4 x 1.18" (300 x 61 x 30 mm), 1 x power

Long summary description Fujitsu Port replicator:

Fujitsu Port replicator. Ethernet LAN data rates: 10,100 Mbit/s. Dimensions (WxDxH): 11.8 x 2.4 x 1.18" (300 x 61 x 30 mm), I/O ports: 1 x power

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.