location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped 244020 ruler 7.87" (200 mm) Plastic Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
244020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
244020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3154142440204
Category:
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
Rulers Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2020 14:20:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Maped 244020 ruler 7.87" (200 mm) Plastic Transparent :
The short editorial description of Maped 244020 ruler 7.87" (200 mm) Plastic Transparent

20 cm, plastic
More>>>
Short summary description Maped 244020 ruler 7.87" (200 mm) Plastic Transparent:
This short summary of the Maped 244020 ruler 7.87" (200 mm) Plastic Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Maped 244020, Plastic, Transparent, 7.87" (200 mm)

Long summary description Maped 244020 ruler 7.87" (200 mm) Plastic Transparent:
This is an auto-generated long summary of Maped 244020 ruler 7.87" (200 mm) Plastic Transparent based on the first three specs of the first five spec groups.

Maped 244020. Material: Plastic, Product color: Transparent. Length: 7.87" (200 mm)

Brand Image Article code product Stock Price from
Maped

Maped 27900 ruler 11.8" (300 mm) Plastic Blue, Purple
(show image)
27900 27900 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242120 ruler 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s)
(show image)
242120 242120 0.00
(excl. VAT)
0 (incl. VAT)