location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6320R2 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6320R2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-6320R2/EL
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 10:16:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-6320R2 Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 20000 pages
Long product name Samsung SCX-6320R2 Original :
The short editorial description of Samsung SCX-6320R2 Original

SCX-6320R2 - OPC Drum
More>>>
Samsung SCX-6320R2 Original:
The official marketing text of Samsung SCX-6320R2 Original as supplied by the manufacturer

SAMSUNG imaging unit (drum) lasts longer yield, enough for your special business and it features highly durable and sensitive quality.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

reliable performance
- Compatible with original SAMSUNG laser supplies for reliable performance.

optimal yield
- SAMSUNG original printing supplies are designed for optimal yield. The higher yield ensures that customers receive maximum printer uptime and minimum user intervention.

easy installation
- SAMSUNG drum is designed with the customer's convenience in mind. Each drum is easy to install and convenient to replace.

Short summary description Samsung SCX-6320R2 Original:
This short summary of the Samsung SCX-6320R2 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6320R2, Original, 20000 pages, Laser printing, Black, 24.7 oz (700 g), 4.92 x 15.2 x 5.51" (125 x 385 x 140 mm)

Long summary description Samsung SCX-6320R2 Original:
This is an auto-generated long summary of Samsung SCX-6320R2 Original based on the first three specs of the first five spec groups.

Samsung SCX-6320R2. Type: Original, Page yield: 20000 pages, Print technology: Laser printing. Weight: 24.7 oz (700 g). Dimensions (WxDxH): 4.92 x 15.2 x 5.51" (125 x 385 x 140 mm)

Features
Print technology
Laser printing
Type *
Original
Page yield *
20000 pages
Product color
Black
Weight & dimensions
Weight
24.7 oz (700 g)
Other features
Dimensions (WxDxH)
4.92 x 15.2 x 5.51" (125 x 385 x 140 mm)
Brand Image Article code product Stock Price from
MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series
(show image)
65046DK Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series 0.00
(excl. VAT)
0 (incl. VAT)