location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE P41-ES3G LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P41-ES3G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P41-ES3G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331838225
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE P41-ES3G LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T)
  • - ATX Realtek ALC888 7.1 channels
  • - 2 Maximum internal memory: 8 GB
  • - 16 Mbit
Long product name GIGABYTE P41-ES3G LGA 775 (Socket T) ATX :
The short editorial description of GIGABYTE P41-ES3G LGA 775 (Socket T) ATX

GA-P41-ES3G - Intel G41 + ICH7
More>>>
GIGABYTE P41-ES3G LGA 775 (Socket T) ATX:
The official marketing text of GIGABYTE P41-ES3G LGA 775 (Socket T) ATX as supplied by the manufacturer

GIGABYTE leading technology-Easy Energy Saver

Featuring an advanced proprietary software design, GIGABYTE Easy Energy Saver is able to dynamically adjust CPU power depending on workload, delivering just the right amount of power needed for the task. Coupled with Intel’s highly efficient 45nm CPU’s, Easy Energy Saver is able to provide exceptional levels of power savings and enhanced power efficiency without sacrificing computing performance.

Intel®Core™ 2 multi-core and upcoming 45nm processors

GA-P41-ES3G supports Intel latest high performance CPU delivers the most energy-efficient performance available today. Based on Intel's Micro Architecture, the Intel multi-core processors with 4 cores and two shared L2 caches provide the best capability-per-watt solutions and are an ideal choice for multi-media enthusiasts and intensive multi-tasking environments. This cutting-edge processor offers significant performance boosts and provides an overall more energy efficient platform.

Solid Capacitor and Ferrite Core Choke for CPU VRM

Stable system operation depends upon the quality of CPU VRM (voltage regulator module). GIGABYTE adopts Conductive Polymer Aluminum Solid Capacitors and Ferrite Core Choke for CPU VRM featuring better electronic conductivity, excellent heat resistance, and ensures a longer lifespan for systems in daily operation and boost system stability under extreme conditions.

Gigabit LAN connectivity

The Gigabit network interface delivers a high speed LAN connection with data transfer rate up to 1000Mb/s, providing new generation connectivity for the broadband era. Gigabit LAN is ideally for seamless internet connection such as streaming audio and video contents.

Short summary description GIGABYTE P41-ES3G LGA 775 (Socket T) ATX:
This short summary of the GIGABYTE P41-ES3G LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE P41-ES3G, Intel, LGA 775 (Socket T), 8 GB, 1.8 V, 10/100/1000 Mbit, ATX

Long summary description GIGABYTE P41-ES3G LGA 775 (Socket T) ATX:
This is an auto-generated long summary of GIGABYTE P41-ES3G LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

GIGABYTE P41-ES3G. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, Memory voltage: 1.8 V. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
2
Memory voltage
1.8 V
Maximum internal memory *
8 GB
Graphics
Parallel processing technology support *
Not supported
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of COM connectors
No
TPM connector
No
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
3
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
10/100/1000 Mbit
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows XP, Vista, 7
Overclocking features
PnP 1.0a, DMI 2.0, SM BIOS 2.4, ACPI 1.0b
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
PCI slots
3
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
12" (305 mm)
Depth
8.27" (210 mm)
Packaging content
Drivers included
Yes
Trial software
Norton Internet Security
Other features
S/PDIF in connector
No
S/PDIF in port
No
Controller interface type
iTE IT8718
GAME/MIDI connector
No
EZ plug connector
No
Floppy disk drive connector
Yes
Special features
BIOS Q-Flash Xpress BIOS Rescue Download Center Xpress Install Xpress Recovery2 EasyTune Easy Energy Saver Smart Recovery Q-Share
IPMI 2.0 slot
No
Brand Image Article code product Stock Price from
GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX
(show image)
GA-P55A-UD3 GA-P55A-UD3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)