Mindjet logo

Mindjet MindManager Pro 6 Project management 1 license(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35644
Info modified on:
07 Mar 2024, 15:34:52
Long product name Mindjet MindManager Pro 6 Project management 1 license(s):

MindManager Pro 6, EN, 1 user, Educational

Short summary description Mindjet MindManager Pro 6 Project management 1 license(s):

Mindjet MindManager Pro 6, Project management, English, 1 license(s), Microsoft Windows XP Professional, Home / Tablet PC Editions Microsoft Windows 2000 Professional..., 700MHz, 256 MB

Long summary description Mindjet MindManager Pro 6 Project management 1 license(s):

Mindjet MindManager Pro 6. Type: Project management, Language version: English, License quantity: 1 license(s). Compatible operating systems: Microsoft Windows XP Professional, Home / Tablet PC Editions Microsoft Windows 2000 Professional..., Minimum processor: 700MHz, Minimum RAM: 256 MB. Media types supported: CD, Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.