IBM logo

IBM Dual Core Opteron Model 280 processor 2.4 GHz 2 MB L2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12012
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year.
Long product name IBM Dual Core Opteron Model 280 processor 2.4 GHz 2 MB L2:

Dual Core Opteron Processor Model 280

Short summary description IBM Dual Core Opteron Model 280 processor 2.4 GHz 2 MB L2:

IBM Dual Core Opteron Processor Model 280, AMD Opteron, Socket 940, 2.4 GHz, 2 MB, L2, 0.128 MB

Long summary description IBM Dual Core Opteron Model 280 processor 2.4 GHz 2 MB L2:

IBM Dual Core Opteron Processor Model 280. Processor family: AMD Opteron, Processor socket: Socket 940, Processor base frequency: 2.4 GHz. L1 cache: 0.128 MB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.