location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorEdge CG210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG210
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 21.3"
  • - 1600 x 1200 pixels
  • - 16 ms 250 cd/m² 550:1
  • - 75 W
Guarantee: Five Years
Long product name EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray :
The short editorial description of EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray

54 cm (21.3 inch) Class Color LCD Monitor 1600 x 1200 / 550:1 / 250 cd/m2 / 170° / Digital/analog
More>>>
EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray:
The official marketing text of EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray as supplied by the manufacturer

This 21.3" monitor offers imaging professionals not only accurate color through hardware calibration, but unique usability benefits like hardware-based support for portrait mode with both Mac and Windows PCs.
Hardware-Based Portrait Mode Support for Macintosh and Windows
The ColorEdge CG210 provides built-in support for portrait mode with the EIZO’s exclusive ActiveRotation II technology.

14-Bit Processing
The ColorEdge CG210 incorporates a powerful new EIZO-developed ASIC (Application Specific Integrated Circuit) with 14-bit color processing capability (16 times more accurate than 10-bit).

ColorNavigator Calibration Software
This EIZO-developed software comes bundled with ColorEdge models and offers 10-bit hardware calibration when used with a GretagMacbeth, X-Rite, or ColorVision measurement device.

Ergonomic Cabinet Design
A thin bezel design of on the four sides saves desktop space and minimizes space between screens in a multi-panel setup. 40° tilt, 70° swivel, and 82 mm height adjustment offer a wide range of positional adjustments for viewing comfort.

Short summary description EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray:
This short summary of the EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG210, 21.3", 1600 x 1200 pixels, LCD, 16 ms, Gray

Long summary description EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray:
This is an auto-generated long summary of EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Gray based on the first three specs of the first five spec groups.

EIZO ColorEdge CG210. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Gray

Display
Display diagonal *
21.3"
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
16 ms
Contrast ratio (typical) *
550:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Vertical scan range
49 - 86 Hz
Viewable size diagonal
21.3" (54 cm)
Digital vertical frequency
59 - 61 Hz
Design
Market positioning *
Graphics design
Product color *
Gray
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
3
Ergonomics
Height adjustment
3.23" (8.2 cm)
Swivel angle range
35
Plug and Play
Yes
Power
Power consumption (typical) *
75 W
Weight & dimensions
Weight (with stand)
22.5 lbs (10.2 kg)
Width (without stand)
18.6" (472 mm)
Depth (without stand)
2.72" (69 mm)
Height (without stand)
14.7" (373 mm)
Weight (without stand)
15.4 lbs (7 kg)
Other features
Display
LCD
Power requirements
AC 100 – 120 V, 200 – 240 V: 50 / 60 Hz
Power management
VESA DPMS, DVI-DMPM, EIZO MPMS
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:19
Uk has collected 2 expert reviews for EIZO ColorEdge CG210 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macnews.com
Updated:
2013-11-20 11:08:04
This review is brought to you courtesy of “Layers” magazine.: The Eizo ColorEdge CG210 LCD display, with a native resolution of 1600×1200 and a contrast ratio of 550:1, is a precision 21.3-inch monitor designed for graphics professionals who...
80%
layersmagazine.com
Updated:
2013-11-20 11:08:10
A serious display for serious graphics professionals...
80%