location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player PD7042/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7042/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581520519
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black :
The short editorial description of Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black

Double your movies on the road. With two DVD players. 18cm/ 7" LCD Dual DVD players.
More>>>
Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black:
The official marketing text of Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black as supplied by the manufacturer

Play your movies and music in the car! The Philips PD7042 features two 7"/18cm DVD players to let passengers indulge in enjoying their own DVD movies, music and photos on the road. With 2 hrs build-in battery, you can enjoy movies anywhere.
- Play your movies, music and photos on the go
- Enrich your AV entertainment experience
- Extra touches for your convenience

Short summary description Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black:
This short summary of the Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PD7042/12, Black, CD, DVD, 7", 480 x 234 pixels, LCD, 32 - 320 Kbit/s

Long summary description Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black:
This is an auto-generated long summary of Philips PD7042/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels Black based on the first three specs of the first five spec groups.

Philips PD7042/12. Product color: Black, Disc types supported: CD, DVD. Display diagonal: 7", Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Video formats supported: Divx, MPEG4, Audio formats supported: MP3. Battery life (max): 2 h

Features
Product color *
Black
Disc types supported *
CD, DVD
Display
Display diagonal *
7"
Display resolution *
480 x 234 pixels
Display *
LCD
Audio
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
80 dB
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
Divx, MPEG4
Audio formats supported
MP3
Power
Battery life (max)
2 h
Weight & dimensions
Width
7.83" (199 mm)
Depth
6.02" (153 mm)
Height
1.5" (38 mm)
Weight
3.09 lbs (1.4 kg)
Technical details
DC-in requirements
9V, 0.8A
Master (outer) case height
14.2" (360 mm)
Master (outer) case width
11.2" (285 mm)
Output power description
250 mW
Shockproof
Yes
Packaging data
Package width
14.3" (362 mm)
Package depth
3.54" (90 mm)
Package height
13.8" (350 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:24
Uk has collected 1 expert review for Philips Portable DVD Player PD7042/12 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%