location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz Wireless Multi-media Keyboard and Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KZ256AA#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:11:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth
  • - Mouse included
  • - Black
Long product name HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black :
The short editorial description of HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black

HP 2.4GHz Wireless Multi-media Keyboard and Mouse
More>>>
HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black:
The official marketing text of HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black as supplied by the manufacturer

- Help make your computing more convenient and comfortable. The HP Deluxe Wireless Keyboard with Mouse offers you a high-tech design with low-profile keys, advanced wireless technology, and convenient one-touch access multimedia second function F keys.
- The HP Deluxe Wireless Keyboard and Mouse offer a high-tech design with low profile keys, three buttons for easy volume control and one-touch access multimedia.
- Free yourself from wires for up to 9,75 m (32 feet) with the HP Deluxe Wireless Keyboard and Mouse. Its slim receiver installs effortlessly and helps eliminate clutter and tangled cables.
- Designed with ergonomics in mind, the HP Deluxe lets you work with lasting comfort thanks to second function F keys, textured wrist rest and multi-adjustable tilt legs.
- Get advanced 2.4GHz wireless technology for less interference and a longer range of operation. Plus, use the mouse on almost any surface, thanks to the optical tracking.

Short summary description HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black:
This short summary of the HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.4GHz Wireless Multi-media Keyboard and Mouse, Wireless, Bluetooth, Black, Mouse included

Long summary description HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black:
This is an auto-generated long summary of HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included Bluetooth Black based on the first three specs of the first five spec groups.

HP 2.4GHz Wireless Multi-media Keyboard and Mouse. Connectivity technology: Wireless, Device interface: Bluetooth. Product color: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Frequency band
2.4 GHz
Country of origin
China
Design
Product color *
Black
Mouse
Mouse included *
Yes
System requirements
Minimum system requirements
Available USB port; CD-Rom Drive; Compatible with Microsoft Windows XP/Vista/7;
Weight & dimensions
Keyboard dimensions (WxDxH)
17.3 x 6.34 x 1.18" (440 x 161 x 30 mm)
Keyboard weight
21 oz (594 g)
Mouse weight
4.3 oz (122 g)
Packaging data
Package dimensions (WxDxH)
21.2 x 6.89 x 1.89" (539.8 x 175 x 48 mm)
Package weight
2.6 lbs (1.18 kg)
Packaging content
Receiver weight
1.94 oz (55 g)