Siemens SN25E206EU, Freestanding, White, 66.9" (1.7 m), Hot, 13 place settings, 51 dB
Siemens SN25E206EU. Appliance placement: Freestanding, Door color: White, Cord length: 66.9" (1.7 m). Number of place settings: 13 place settings, Noise level: 51 dB, Cycle time: 140 min. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh, Connected load: 1900 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Drying class: A, Washing class: A