location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec 236-163-003 signal cable 78.7" (2 m) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
236-163-003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
236-163-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0777785776498 show
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intermec 236-163-003 signal cable 78.7" (2 m) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Male/Male
  • - Gray
Long product name Intermec 236-163-003 signal cable 78.7" (2 m) Gray :
The short editorial description of Intermec 236-163-003 signal cable 78.7" (2 m) Gray

Wand Emulation Cable for SD 61, 2m
More>>>
Short summary description Intermec 236-163-003 signal cable 78.7" (2 m) Gray:
This short summary of the Intermec 236-163-003 signal cable 78.7" (2 m) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec 236-163-003, 78.7" (2 m), Male/Male, Gray, 1 pc(s)

Long summary description Intermec 236-163-003 signal cable 78.7" (2 m) Gray:
This is an auto-generated long summary of Intermec 236-163-003 signal cable 78.7" (2 m) Gray based on the first three specs of the first five spec groups.

Intermec 236-163-003. Cable length: 78.7" (2 m), Connector gender: Male/Male, Product color: Gray. Number of products included: 1 pc(s)

Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)