Canon logo

Canon EOS 500D SLR Camera Body 15.1 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38971
Info modified on:
04 Apr 2019, 11:14:18
Long product name Canon EOS 500D SLR Camera Body 15.1 MP CMOS 4272 x 2848 pixels Black:

EOS 500D, Body

Canon EOS 500D SLR Camera Body 15.1 MP CMOS 4272 x 2848 pixels Black:

With the EOS 500D, every side of your story comes alive. Capture every detail in stunning 15.1 Megapixel resolution, or switch to shooting pin-sharp Full High Definition video.

Features:

* 15.1 MP CMOS sensor.
* Full HD (1080p) movies.
* High ISO up to 12800 for low-light conditions.
* 3.4fps with up to 170 JPEG burst.
* 3.0” Clear View LCD with Live View mode.
* 9-point AF system.
* DIGIC 4.
* EOS Integrated Cleaning System.
* EF/EF-S and EX Speedlite compatibility.

Tell the full story.

15.1 MP CMOS sensor
Ideal for those who want to create large, poster-size prints – or crop images to perfection without losing any of the detail necessary for printing – Canon’s 15.1MP CMOS sensor is outstanding in low light, and produces images with incredibly low noise.

Full HD movie recording
The EOS 500D combines exceptional still shooting with the ability to shoot Full HD (1080p) video. For occasions when larger amounts of footage need to be stored on a memory card, users can also choose to shoot at 720p or VGA resolution. An HDMI connection allows High Definition playback of footage and images on any HDTV.

High ISO for low light
When light levels fall, the EOS 500D offers an ISO range of up to 3200 – expandable to 12800 for those environments where using flash is undesirable.

3.4fps with up to 170 JPEG burst
The EOS 500D features shooting speeds of up to 3.4fps in continuous bursts of up to 170 large JPEG images (9 RAW).

3.0” Clear View LCD with Live View mode
Detailed checks on images and video are possible with a 3.0” ClearView LCD screen, which features an ultra-high 920,000 dots for increased clarity. Switch to Live View mode and use the real-time visual feed to shoot from awkward angles.

9-point AF system
A high-precision AF system employs 9 AF points AF Points are located throughout the frame to better accommodate off-centre subjects. For accurate focusing with fast aperture lenses, the central AF point features a high sensitivity cross-type sensor, suitable for lenses with an aperture of f/2.8 or faster.

DIGIC 4
Canon’s DIGIC 4 processor works with the CMOS sensor to deliver 14-bit image processing, for smooth gradations and natural looking colours. DIGIC 4 also powers advanced Noise Reduction when shooting at higher ISO speeds, plus split-second startup times and near-instant image review after shooting.

EOS Integrated Cleaning System
Canon’s built-in dust prevention system offers three ways of guarding images against the effects of dust: reduction of internal dust generation; an in-camera sensor cleaning mechanism; and the ability to map stubborn dust spots for removal with the included Digital Photo Professional software.

Full EF/EF-S and EX Speedlite compatibility
The EOS 500D is compatible with Canon’s full range of EF and EF-S lenses and EX-series Speedlites. This allows the creation of a shooting system as unique as the photographer using it.

Short summary description Canon EOS 500D SLR Camera Body 15.1 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 500D, 15.1 MP, 4272 x 2848 pixels, CMOS, Full HD, 16.9 oz (480 g), Black

Long summary description Canon EOS 500D SLR Camera Body 15.1 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 500D. Camera type: SLR Camera Body, Megapixel: 15.1 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Focal length range: 18 - 55 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Viewfinder type: Electronic. PictBridge. Weight: 16.9 oz (480 g). Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.