location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49Y1432
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49Y1432
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 GB DDR3 1333 MHz
  • - 1 x 1 GB
  • - CAS latency: 9
  • - 1.5 V
  • - ECC
Long product name IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC :
The short editorial description of IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC

49Y1432, 1GB, 1x1GB, DDR3, 1.5V, PC3-10600, ECC, 1333MHz
More>>>
Short summary description IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC:
This short summary of the IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 49Y1432, 1 GB, 1 x 1 GB, DDR3, 1333 MHz

Long summary description IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of IBM 49Y1432 memory module 1 GB 1 x 1 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

IBM 49Y1432. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC