location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exacompta 50710E file storage box Cardboard Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exacompta Check ‘Exacompta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50710E
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Exacompta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exacompta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Exacompta 50710E file storage box Cardboard Multicolor :
The short editorial description of Exacompta 50710E file storage box Cardboard Multicolor

A4, 24x32cm, 25mm, 5 Assorted colours
More>>>
Short summary description Exacompta 50710E file storage box Cardboard Multicolor:
This short summary of the Exacompta 50710E file storage box Cardboard Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Exacompta 50710E, Cardboard, Multicolor, A4, Portrait, Paper, 0.984" (2.5 cm)

Long summary description Exacompta 50710E file storage box Cardboard Multicolor:
This is an auto-generated long summary of Exacompta 50710E file storage box Cardboard Multicolor based on the first three specs of the first five spec groups.

Exacompta 50710E. Material: Cardboard, Product color: Multicolor, ISO A-series sizes (A0...A9): A4. Spine width: 0.984" (2.5 cm), Weight: 3.7 oz (105 g), Dimensions (WxDxH): 9.45 x 12.6 x 0.984" (240 x 320 x 25 mm)

Brand Image Article code product Stock Price from
Exacompta

Exacompta 50709E file storage box Yellow
(show image)
50709E 50709E 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 50705E file storage box Cardboard Red
(show image)
50705E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 50702E file storage box Cardboard Blue
(show image)
50702E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 50703E file storage box Cardboard Green
(show image)
50703E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 50701E file storage box Cardboard Black
(show image)
50701E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)