StarTech.com logo

StarTech.com DISPLPORT3L DisplayPort cable 35.8" (0.91 m) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
160415
Info modified on:
21 Aug 2024, 11:06:11
Bullet Points StarTech.com DISPLPORT3L DisplayPort cable 35.8" (0.91 m) Black:
  • - HIGH PERFORMANCE CABLE: This 3ft (1m) VESA Certified DisplayPort v1.2 cable supports 4K x 2K (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)
  • - RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief & jacket prevents fraying/damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding; Latching DP connectors prevent accidental disconnection
  • - QUALITY CONSTRUCTION: 28AWG wire with gold-plated connectors for improved signal integrity and reliability; Superior EMI shielding with Al-Mylar foil and copper braid provides higher quality video and audio; Backwards compatible with DP 1.1
  • - APPLICATIONS: Ideal for home/offices/boardrooms/conference rooms/classrooms; works with your professional workstations with FirePro™ S9000/7000, W8100/7100/5100 or R5000 graphic cards; Use with 1080p/UHD/4K monitors, projector or large display
  • - SPECS: 3 ft (1 m) / Black / DisplayPort v1.2 / DP Latching Male to Male / 28 AWG / PVC cable jacket, ABS connector shell / Shield: Al-Mylar foil with Braid / Protocols: HBR 2, MST, GTC / Lifetime Warranty
Guarantee:
Lifetime
Long product name StarTech.com DISPLPORT3L DisplayPort cable 35.8" (0.91 m) Black:

StarTech.com 3ft (1m) DisplayPort 1.2 Cable - 4K x 2K Ultra HD VESA Certified DisplayPort Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors (DISPLPORT3L)

StarTech.com DISPLPORT3L DisplayPort cable 35.8" (0.91 m) Black:

Create high-resolution 4k x 2k connections with HBR2 support between your DisplayPort™-equipped devices

The DISPLPORT3L 3ft DisplayPort™ 1.2 Cable with latches provides a secure, connection between your DisplayPort-equipped devices and is capable of providing higher performance than either HDMI® or dual link DVI.

The DP cable supports high resolutions of up to 4k x 2k (4096 x 2160) @ 60Hz with a maximum HBR2 bandwidth of 21.6 Gbps. The cable also supports Multi-Stream (MST) for daisy chaining multiple monitors and provides optional audio support.

The DISPLPORT3L is backed by StarTech.com’s Lifetime Warranty, for guaranteed reliability and ensures that digitally protected content is displayed properly, with both HDCP and DPCP capability.

The StarTech.com Advantage

Short summary description StarTech.com DISPLPORT3L DisplayPort cable 35.8" (0.91 m) Black:

StarTech.com DISPLPORT3L, 35.8" (0.91 m), DisplayPort, DisplayPort, Male, Male, 4096 x 2160 pixels

Long summary description StarTech.com DISPLPORT3L DisplayPort cable 35.8" (0.91 m) Black:

StarTech.com DISPLPORT3L. Cable length: 35.8" (0.91 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 0.256" (6.5 mm), Weight: 2.79 oz (79 g), Quantity per pack: 1 pc(s). Master (outer) case width: 13.2" (335 mm), Master (outer) case length: 19.7" (500 mm), Master (outer) case height: 11" (280 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.