location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA MultiTwin 15.4" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiTwin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N14618P show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA MultiTwin 15.4" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 15.4" Black
  • - Polyester/Koskin
  • - 3.75 lbs (1.7 kg)
Long product name DICOTA MultiTwin 15.4" Briefcase Black :
The short editorial description of DICOTA MultiTwin 15.4" Briefcase Black

MultiTwin space miracle for Notebook, printer, documents
More>>>
Short summary description DICOTA MultiTwin 15.4" Briefcase Black:
This short summary of the DICOTA MultiTwin 15.4" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA MultiTwin, Briefcase, 15.4", 3.75 lbs (1.7 kg)

Long summary description DICOTA MultiTwin 15.4" Briefcase Black:
This is an auto-generated long summary of DICOTA MultiTwin 15.4" Briefcase Black based on the first three specs of the first five spec groups.

DICOTA MultiTwin. Case type: Briefcase, Maximum screen size: 15.4". Weight: 3.75 lbs (1.7 kg)

Brand Image Article code product Stock Price from
DICOTA

DICOTA MultiCompact 15.6" Briefcase Black
(show image)
N14578P MultiCompact 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA MultiStart 15.6" Briefcase Black
(show image)
N14558P MultiStart 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA MultiExtend Briefcase Black
(show image)
N14608P MultiExtend 0.00
(excl. VAT)
0 (incl. VAT)