location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta -V4034PX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-V4034PX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04034 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496274055 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta -V4034PX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4SR44 Single-use battery
  • - Alkaline
  • - 6 V 100 mAh
  • - 1 pc(s)
Long product name Varta -V4034PX :
The short editorial description of Varta -V4034PX

Battery alkaline 4LR44 6 V 1-blister
More>>>
Varta -V4034PX:
The official marketing text of Varta -V4034PX as supplied by the manufacturer

VARTA Photo & Electronic equipment Battery

VARTA type: V4034PX

Voltage: 6
Systeem: Alkaline
Capaciteit: 100 mAh
IEC Code: 4LR44, 7H34 VARTA Photo & Electronic equipment Battery

VARTA type: V4034PX

Voltage: 6
System: Alkaline
Capacity: 100 mAh
Cross Ref.: 4LR44, 7H34

Height: 25.2 mm
Diameter: 13 mm

Blister: 1 pcs
Carton: 10 pcs
Box: 100 pcs

EAN code:
4008496274055

Short summary description Varta -V4034PX:
This short summary of the Varta -V4034PX data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -V4034PX, Single-use battery, 4SR44, Alkaline, 6 V, 1 pc(s), 100 mAh

Long summary description Varta -V4034PX:
This is an auto-generated long summary of Varta -V4034PX based on the first three specs of the first five spec groups.

Varta -V4034PX. Battery type: Single-use battery, Battery size(s): 4SR44, Battery technology: Alkaline. Height: 0.992" (25.2 mm), Diameter: 0.512" (1.3 cm), Weight: 0.367 oz (10.4 g). Package type: Blister. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
4SR44
Battery technology *
Alkaline
Battery voltage *
6 V
Battery capacity
100 mAh
Product color
Blue, White
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
0.992" (25.2 mm)
Diameter
0.512" (1.3 cm)
Weight
0.367 oz (10.4 g)
Packaging data
Package type
Blister
Other features
Battery form factor
Cylindrical
Brand Image Article code product Stock Price from
Varta -4922/1 Varta -4922/1
(show image)
04922 121 411 -4922/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2320 Varta -CR2320
(show image)
06320 101 401 -CR2320 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CRP2 Varta -CRP2
(show image)
06204 301 401 -CRP2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)
(show image)
04075 101 401 1x 1.55V V 76 PX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)